Rochester Electronics Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5160MEUA MAX5160MEUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882025-MAX5160MEUA Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882025-MAX5160MEUA Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5160MEUA
882025-MAX5160MEUA
Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5160MEUA 882025-MAX5160MEUA
Manufacturer: Maxim Integrated Win Source Part Number: 882025-MAX5160MEUA Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882025-MAX5160MEUA
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MAX5160MEUA
Data Acquisition - Digital Potentiometers MAX5160MEUA
IC DGTL POT 100KOHM 32TAP 8UMAX

IC DGTL POT 100KOHM 32TAP 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 882025-MAX5160MEUA MAX5160MEUA
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MAX5160MEUA Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details