The MAX5068EAUE+ is a high-frequency, current-mode PWM controller designed for AC-DC or DC-DC power supply applications. It supports both isolated and non-isolated configurations and features a programmable internal oscillator with a frequency range from 12.5kHz to 1.25MHz, allowing for flexibility in system design. The device includes an input undervoltage lockout (UVLO) to ensure proper operation during brownout conditions and offers programmable dead time and slope compensation for enhanced stability. This controller is specified for an automotive temperature range of -40°C to +125°C and comes in a 16-pin thermally enhanced TSSOP-EP package. It provides a maximum duty cycle of 50% for the MAX5068A/B variants and up to 75% for the MAX5068C/D/E/F variants. Additional features include programmable hiccup current limit for fault protection and a synchronization input for external clock synchronization. The MAX5068EAUE+ is suitable for applications such as universal-input AC power supplies, telecom power supplies, and industrial power conversion.
IC REG CTRLR FLYBACK 16TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MAX5068EAUE+ |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Special Features | Dead Time Control, Enable, Frequency Control |