The MAX5048BAUT-T is a high-speed MOSFET driver in a 6-pin SOT23 package, designed to drive external power MOSFETs with peak sink and source currents of 7.6A and 1.3A, respectively. It features independent source and sink outputs for adjustable rise and fall times, a 12ns typical propagation delay, and matched delay between inverting and noninverting inputs. The device operates from a single +4V to +12.6V supply, consumes 0.95mA typical supply current, and includes TTL-level logic inputs with 1.6V input hysteresis. Logic inputs tolerate up to +14V regardless of V+, and the device supports an operating temperature range of -40°C to +125°C. It meets RoHS compliance standards.
Manufacturer: Maxim Integrated
Win Source Part Number: 881996-MAX5048BAUT-T
Features: Gate Driver IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-MAX5048BAUT-T, 2156-MAX5048BAUT-T-M
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 881996-MAX5048BAUT-T |
| Product Name | PMIC - PMIC - Gate Drivers - MAX5048BAUT-T |
| Package Type | SOT3 |