The MAX468CPE is a quad video buffer designed for high-performance video applications. It operates with a supply voltage of ±5V and supports input and output signals up to ±2.5V when driving 150Ω loads. The device features a unity-gain bandwidth of 100MHz and a slew rate of 300V/µs, making it suitable for fast video signal processing. It has low differential gain and phase errors of 0.01% and 0.03°, respectively, ensuring high accuracy in video signal transmission. The MAX468CPE is capable of driving both 50Ω and 75Ω back-terminated cables directly, with a guaranteed output swing of ±2V into 75Ω. The device also boasts a low input capacitance of 5pF and channel-to-channel crosstalk of better than 60dB, enhancing its performance in multiplexing applications. It is controlled via a TTL-compatible input pin or a microprocessor interface, with a fast channel switching time of only 20ns. The MAX468CPE is suitable for applications such as RGB multiplexing, video overlay editing, and video security systems.
IC 2CH QUAD VIDEO BUFF 16 DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | MAX468CPE |
| Product Name | Linear - Amplifiers - Video Amps and Modules |
| Bandwidth | 100 MHz |