Manufacturer: Maxim Integrated
Win Source Part Number: 925423-MAX463ENG
Features: Video Amp 3 Buffer 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001
IC RGB SWITCH 24 DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 925423-MAX463ENG | MAX463ENG |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - MAX463ENG | Linear - Amplifiers - Video Amps and Modules |
| Package Type | DIP; PDIP; 24-PDIP |