MAX455CWP+ -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
MAX455CWP+
Description
IC AMP MPLEX AMP 20SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC AMP MPLEX AMP 20SOIC
Datasheet
Suppliers
Linear - Amplifiers - Video Amps and Modules
MAX455CWP+
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
MAX455CWP+ |
|
Product Name
|
Linear - Amplifiers - Video Amps and Modules |
|
Bandwidth
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage (VS)
1.9 to 2.5 volts
Package Type
SOT; 6-VSSOP, SC-88, SOT-363
Number of Pins
6
View Details
2 suppliers
Bandwidth
12 MHz
Source Current (IS)
660 milliamps
View Details
RoHS Compliant
RoHS
Closed-Loop Gain (AVCL)
1 V/V
Slew Rate
1800 V/µs
View Details
8 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage (VS)
4.5 to 40 volts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
CAN / Flat Pack
View Details