Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers MAX4533CPP

Description
IC SWITCH QUAD SPDT 20DIP
Description
IC SWITCH QUAD SPDT 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4533CPP is a quad, single-pole/double-throw (SPDT) analog switch designed for fault protection and rail-to-rail signal handling. It is pin-compatible with the MAX333 and MAX333A, making it suitable for applications requiring a seamless transition from existing designs. The device can handle overvoltage faults up to ±25V with power on and ±40V with power off, ensuring high reliability in fault conditions. The switch outputs clamp to the appropriate supply rail during faults, minimizing transition glitches. Operating from dual ±4.5V to ±18V power supplies or a single +9V to +36V supply, the MAX4533CPP features TTL and CMOS logic compatibility with input thresholds of +0.8V and +2.4V. The on-resistance is a maximum of 175,Ѷ, with a matching tolerance of 10,Ѷ between switches. Off-leakage current is low, at 0.5nA at +25°C, making it suitable for precision applications. The device is ideal for use in redundant systems, portable instruments, test equipment, and industrial control systems.

Datasheet Summary
Powered by GS/AI

The MAX4533CPP is a quad, single-pole/double-throw (SPDT) analog switch designed for fault protection and rail-to-rail signal handling. It is pin-compatible with the MAX333 and MAX333A, making it suitable for applications requiring a seamless transition from existing designs. The device can handle overvoltage faults up to ±25V with power on and ±40V with power off, ensuring high reliability in fault conditions. The switch outputs clamp to the appropriate supply rail during faults, minimizing transition glitches. Operating from dual ±4.5V to ±18V power supplies or a single +9V to +36V supply, the MAX4533CPP features TTL and CMOS logic compatibility with input thresholds of +0.8V and +2.4V. The on-resistance is a maximum of 175,Ѷ, with a matching tolerance of 10,Ѷ between switches. Off-leakage current is low, at 0.5nA at +25°C, making it suitable for precision applications. The device is ideal for use in redundant systems, portable instruments, test equipment, and industrial control systems.

Suppliers

Company
Product
Description
Supplier Links
Interface - Analog Switches, Multiplexers, Demultiplexers - MAX4533CPP - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4533CPP
Interface - Analog Switches, Multiplexers, Demultiplexers MAX4533CPP
IC SWITCH QUAD SPDT 20DIP

IC SWITCH QUAD SPDT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MAX4533CPP
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BNSRE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 1921623P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Number of Pins 16
View Details
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details