MAX4518EPD -- INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4518EPD
Description
IC MULTIPLEXER 4X1 14DIP
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIPLEXER 4X1 14DIP
Datasheet
Suppliers
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX4518EPD
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
MAX4518EPD |
|
Product Name
|
Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Ron
|
4 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
SMT
View Details
Configuration
Quad SPST
Package Type
SSOP; SOP; TSSOP; Tssop
Number of Pins
16
View Details
Configuration
4x1
Supply Voltage (VS)
1.5 to 10 volts
Ron
150 ohms
View Details
3 suppliers