The MAX4513EPE+ is a quad, rail-to-rail, fault-protected SPST analog switch designed for applications requiring reliable signal routing. It features two normally open and two normally closed switches, providing flexibility in circuit design. The device supports dual power supplies ranging from ±4.5V to ±18V or a single supply between +9V and +36V, making it versatile for various applications. This analog switch is characterized by low on-resistance of 175,Ѷ maximum, with a matching tolerance of 10,Ѷ between switches. It exhibits minimal off-leakage current, measuring only 0.5nA at +25°C and 10nA at +85°C, ensuring low power consumption. The fault protection feature allows the NO_ and NC_ terminals to withstand overvoltage conditions up to 36V during power transitions, maintaining circuit integrity. The MAX4513EPE+ is compatible with TTL and CMOS logic levels, making it suitable for a wide range of digital applications. Its low power consumption of less than 2mW further enhances its appeal for energy-sensitive designs. This product is ideal for use in data acquisition systems, industrial control, and avionics applications where reliability and performance are critical.
IC ANALOG SW SPST R-R QUAD 16DIP
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4513EPE+ |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 3 ohms |