Manufacturer: Maxim Integrated
Win Source Part Number: 925388-MAX4490AUK-T
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.33.0001
Other Part Number: 2156-MAX4490AUK-T, 2156-MAX4490AUK-T-MA
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 925388-MAX4490AUK-T |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4490AUK-T |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |