Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA MAX4488AUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925387-MAX4488AUA Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Push-Pull, Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925387-MAX4488AUA Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Push-Pull, Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA - 925387-MAX4488AUA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA
925387-MAX4488AUA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA 925387-MAX4488AUA
Manufacturer: Maxim Integrated Win Source Part Number: 925387-MAX4488AUA Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Push-Pull, Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925387-MAX4488AUA
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Push-Pull, Rail-to-Rail 8-µMAX
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-µMAX
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Operational Amplifier IC - 687-MAX4488AUA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-MAX4488AUA
Operational Amplifier IC 687-MAX4488AUA
RAIL-RAIL OPERATIONAL AMPLIFIER Product overview: MAX4488AUA from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4488AUA can be used for catalog matching and distributor lookup.

RAIL-RAIL OPERATIONAL AMPLIFIER Product overview: MAX4488AUA from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAX4488AUA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4488AUA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4488AUA
IC OPAMP GP 1 CIRCUIT 8UMAX

IC OPAMP GP 1 CIRCUIT 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 925387-MAX4488AUA 687-MAX4488AUA MAX4488AUA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4488AUA Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1922938P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 14
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers