Rochester Electronics Linear - Amplifiers - Video Amps and Modules MAX4449ESE

Description
IC AMP DRIVER 16SOIC
Description
IC AMP DRIVER 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4449ESE is a high-speed, single-ended-to-differential line driver designed for demanding communication applications. It features a slew rate of 6500V/µs and a small-signal bandwidth of 400MHz, making it suitable for video and RF signal processing. The device supports variable gain configurations with a minimum gain of +5V/V, allowing for design flexibility through external gain-setting resistors. It can deliver differential output swings of ±6.2V from ±5V supplies with a 50,Ѷ load, and operates with a low quiescent current of less than 5.5mA in enable mode, which places the outputs in a high-impedance state. The MAX4449ESE is characterized by low differential gain and phase errors, as well as ultra-low noise performance, making it ideal for applications requiring high fidelity and precision. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The MAX4449ESE is a high-speed, single-ended-to-differential line driver designed for demanding communication applications. It features a slew rate of 6500V/µs and a small-signal bandwidth of 400MHz, making it suitable for video and RF signal processing. The device supports variable gain configurations with a minimum gain of +5V/V, allowing for design flexibility through external gain-setting resistors. It can deliver differential output swings of ±6.2V from ±5V supplies with a 50,Ѷ load, and operates with a low quiescent current of less than 5.5mA in enable mode, which places the outputs in a high-impedance state. The MAX4449ESE is characterized by low differential gain and phase errors, as well as ultra-low noise performance, making it ideal for applications requiring high fidelity and precision. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
MAX4449ESE
Linear - Amplifiers - Video Amps and Modules MAX4449ESE
IC AMP DRIVER 16SOIC

IC AMP DRIVER 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Video Amplifier Chips
Product Number MAX4449ESE
Product Name Linear - Amplifiers - Video Amps and Modules
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data