Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA MAX4430ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881803-MAX4430ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881803-MAX4430ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA - 881803-MAX4430ESA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA
881803-MAX4430ESA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA 881803-MAX4430ESA
Manufacturer: Maxim Integrated Win Source Part Number: 881803-MAX4430ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881803-MAX4430ESA
Features: Amplifier 1 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4430ESA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4430ESA
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

IC VOLTAGE FEEDBACK 1 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881803-MAX4430ESA MAX4430ESA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4430ESA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 11 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 8
View Details
Quad Rail-to-Rail FET Input Operational Amplifier - ALD4704BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers