Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+ MAX44292ASA+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925378-MAX44292ASA+ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925378-MAX44292ASA+ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+ - 925378-MAX44292ASA+ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+
925378-MAX44292ASA+
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+ 925378-MAX44292ASA+
Manufacturer: Maxim Integrated Win Source Part Number: 925378-MAX44292ASA+ Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 925378-MAX44292ASA+
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX44292ASA+
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX44292ASA+
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 925378-MAX44292ASA+ MAX44292ASA+
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX44292ASA+ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - CLC431AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers