MAX4428CSA -- PMIC - GATE DRIVERS
Rochester Electronics
PMIC - Gate Drivers
MAX4428CSA
Description
DUAL 1.5A MOSFET DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DUAL 1.5A MOSFET DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
MAX4428CSA |
|
Product Name
|
PMIC - Gate Drivers |
|
Gate Type
|
Buffer/Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
Or
Supply Voltage
5.5 v
Logic Family
CMOS; Or
View Details
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
NOR
Supply Voltage
4.5V ~ 5.5V
Inputs
2
View Details
3 suppliers