Rochester Electronics Dual 1.5A Gate Driver IC MAX4426CSA

Description
DUAL 1.5A MOSFET DRIVER Product overview: MAX4426CSA from Rochester Electronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAX4426CSA can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL 1.5A MOSFET DRIVER Product overview: MAX4426CSA from Rochester Electronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAX4426CSA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 1.5A Gate Driver IC - 730-MAX4426CSA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.5A Gate Driver IC
730-MAX4426CSA
Dual 1.5A Gate Driver IC 730-MAX4426CSA
DUAL 1.5A MOSFET DRIVER Product overview: MAX4426CSA from Rochester Electronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAX4426CSA can be used for catalog matching and distributor lookup.

DUAL 1.5A MOSFET DRIVER Product overview: MAX4426CSA from Rochester Electronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MAX4426CSA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - MAX4426CSA - 881795-MAX4426CSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MAX4426CSA
881795-MAX4426CSA
PMIC - PMIC - Gate Drivers - MAX4426CSA 881795-MAX4426CSA
Manufacturer: Maxim Integrated Win Source Part Number: 881795-MAX4426CSA Series: * Features: Gate Driver IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881795-MAX4426CSA
Series: *
Features: Gate Driver IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-MAX4426CSA 881795-MAX4426CSA
Product Name Dual 1.5A Gate Driver IC PMIC - PMIC - Gate Drivers - MAX4426CSA
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2EDS8265H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96415RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD12804-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details