Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA MAX4417EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925365-MAX4417EUA Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925365-MAX4417EUA Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA - 925365-MAX4417EUA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA
925365-MAX4417EUA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA 925365-MAX4417EUA
Manufacturer: Maxim Integrated Win Source Part Number: 925365-MAX4417EUA Operating Temperature Range: -40°C ~ 85°C Features: Voltage Feedback Amplifier Circuit Rail-to-Rail 8-µMAX Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-µMAX ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925365-MAX4417EUA
Operating Temperature Range: -40°C ~ 85°C
Features: Voltage Feedback Amplifier Circuit Rail-to-Rail 8-µMAX
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-µMAX
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4417EUA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4417EUA
IC VOLTAGE FEEDBACK 2 CIRC 8UMAX

IC VOLTAGE FEEDBACK 2 CIRC 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 925365-MAX4417EUA MAX4417EUA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4417EUA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Op Amps - 1333370P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details
IC CLK BUFFER 1:9 650MHZ 28PLCC - 815-CDCVF111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 100 milliamps
View Details
2 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details