Manufacturer: Maxim Integrated
Win Source Part Number: 881793-MAX4411ETP
Series: *
Features: Audio Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 881793-MAX4411ETP |
| Product Name | Audio Special Purpose - MAX4411ETP |