Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OPERATIONAL AMPLIFIERS
ROCHESTER ELECTRONICS
MAX4402AUA -- LINEAR - AMPLIFIERS - INSTRUMENTATION, OP AMPS, BUFFER AMPS
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4402AUA
Description
IC OPAMP GP 2 CIRCUIT 8UMAX
Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8UMAX
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4402AUA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4402AUA
IC OPAMP GP 2 CIRCUIT 8UMAX
IC OPAMP GP 2 CIRCUIT 8UMAX
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Operational Amplifiers
Product Number
MAX4402AUA
Product Name
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (I
S
)
0.4100 milliamps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Op Amps
1904320
Specs
Standards
RoHS
Package Type
SOT; SOT23; Sot-23
Number of Pins
5
View Details
Advanced Linear Devices, Inc.
Dual 5V Rail-to-Rail Precision Operational Amplifier
ALD2702PAL
Specs
Supply Voltage (V
S
)
4 to 10 volts
Source Current (I
S
)
1.5 milliamps
I
BIAS
2.00E-5 µA
View Details
5
suppliers
Rochester Electronics
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
5962-8773801PA
View Details
Texas Instruments
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126UG4
Specs
RoHS Compliant
RoHS
Closed-Loop Gain (A
VCL
)
5 to 10000 V/V
CMRR
83 dB
View Details
3
suppliers