Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA MAX4402ASA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881791-MAX4402ASA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881791-MAX4402ASA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA - 881791-MAX4402ASA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA
881791-MAX4402ASA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA 881791-MAX4402ASA
Manufacturer: Maxim Integrated Win Source Part Number: 881791-MAX4402ASA Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881791-MAX4402ASA
Features: Amplifier 2 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4402ASA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4402ASA
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881791-MAX4402ASA MAX4402ASA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4402ASA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.4100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD545MH - Lingto Electronic Limited
Specs
Source Current (IS) 0.8000 milliamps
Bandwidth 0.7000 MHz
View Details