Manufacturer: Maxim Integrated
Win Source Part Number: 925360-MAX4399CTK+
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Audio / Video Switch 2 Channel 68-TQFN (10x10)
Package: Tube
Package: 68-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 68-TQFN (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 30
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 925360-MAX4399CTK+ |
| Product Name | Audio Special Purpose - MAX4399CTK+ |
| Operating Temperature | 0 to 70 C (32 to 158 F) |