The MAX4386EEUD+ is a high-speed operational amplifier designed for video applications, featuring a 230MHz -3dB bandwidth and a 30MHz 0.1dB gain flatness. It operates from a single 5V supply and has rail-to-rail output capabilities, making it suitable for a variety of signal processing tasks. The device is unity-gain stable and consumes a low quiescent supply current of 5.5mA per amplifier. It also offers ±15kV ESD protection, compliant with international standards, which is critical for applications exposed to external environments. The amplifier has a slew rate of 450V/µs and low distortion characteristics, with -60dBc SFDR at 5MHz and -58dB total harmonic distortion. The MAX4386EEUD+ is available in a compact 14-pin TSSOP package, making it suitable for space-constrained designs.
IC AMP VOLTAGE FEEDBACK 14TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Video Amplifier Chips |
| Product Number | MAX4386EEUD+ |
| Product Name | Linear - Amplifiers - Video Amps and Modules |
| Bandwidth | 230 MHz |