Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE MAX4382EEE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881784-MAX4382EEE Features: Amplifier 3 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881784-MAX4382EEE Features: Amplifier 3 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE - 881784-MAX4382EEE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE
881784-MAX4382EEE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE 881784-MAX4382EEE
Manufacturer: Maxim Integrated Win Source Part Number: 881784-MAX4382EEE Features: Amplifier 3 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881784-MAX4382EEE
Features: Amplifier 3 Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4382EEE
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4382EEE
IC OPAMP VFB 3 CIRCUIT 16QSOP

IC OPAMP VFB 3 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881784-MAX4382EEE MAX4382EEE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4382EEE Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 7.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA101 Very High Accuracy Instrumentation Amplifier - INA101HPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
Op Amps - 1904384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details