Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - MAX4373HESA MAX4373HESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881773-MAX4373HESA Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881773-MAX4373HESA Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - MAX4373HESA - 881773-MAX4373HESA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - MAX4373HESA
881773-MAX4373HESA
Linear - Linear - Amplifiers - Special Purpose - MAX4373HESA 881773-MAX4373HESA
Manufacturer: Maxim Integrated Win Source Part Number: 881773-MAX4373HESA Features: IC Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881773-MAX4373HESA
Features: IC
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - MAX4373HESA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
MAX4373HESA
Linear - Amplifiers - Special Purpose MAX4373HESA
IC AMP COMP REF 8SOIC

IC AMP COMP REF 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 881773-MAX4373HESA MAX4373HESA
Product Name Linear - Linear - Amplifiers - Special Purpose - MAX4373HESA Linear - Amplifiers - Special Purpose
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051203QHA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Dual EPAD Ultra-Micropower (25µA) Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2726PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 412517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 5 volts
Package Type SOIC; Soic
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606QCA - Texas Instruments
Specs
VOS 3 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details