Manufacturer: Maxim Integrated
Win Source Part Number: 925348-MAX4311ESD
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.33.0001
IC AMP MPLEX AMP 14SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 925348-MAX4311ESD | MAX4311ESD |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - MAX4311ESD | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOIC; 14-SOIC |