Manufacturer: Maxim Integrated
Win Source Part Number: 925346-MAX4298ESD
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Line Driver Channel 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 925346-MAX4298ESD |
| Product Name | Audio Special Purpose - MAX4298ESD |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |