Manufacturer: Maxim Integrated
Win Source Part Number: 925345-MAX4278ESA
Features: Element Bit per Element Output 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 100
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 925345-MAX4278ESA |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MAX4278ESA |
| Package Type | SOIC; 8-SOIC |