Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4220EEE

Description
IC OPAMP VFB 4 CIRCUIT 16QSOP
Description
IC OPAMP VFB 4 CIRCUIT 16QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX4220EEE is a quad operational amplifier designed for high-speed applications, featuring a -3dB bandwidth of 200MHz and a slew rate of 600V/µs. It operates on a single supply voltage ranging from 3.3V to 10V or dual supplies from ±1.65V to ±5V, making it suitable for various low-power and low-voltage systems. The device supports rail-to-rail output, allowing for maximum output swing close to the supply rails, which is beneficial in applications requiring high output drive capability of ±100mA. With a quiescent supply current of only 5.5mA per amplifier, the MAX4220EEE is efficient for battery-powered devices. It also features a high-output impedance when disabled, making it ideal for multiplexing applications. The operational amplifier has a common-mode input voltage range that extends beyond the negative power supply rail, enhancing its versatility in different circuit configurations. The device is available in a 16-pin QSOP package, suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MAX4220EEE is a quad operational amplifier designed for high-speed applications, featuring a -3dB bandwidth of 200MHz and a slew rate of 600V/µs. It operates on a single supply voltage ranging from 3.3V to 10V or dual supplies from ±1.65V to ±5V, making it suitable for various low-power and low-voltage systems. The device supports rail-to-rail output, allowing for maximum output swing close to the supply rails, which is beneficial in applications requiring high output drive capability of ±100mA. With a quiescent supply current of only 5.5mA per amplifier, the MAX4220EEE is efficient for battery-powered devices. It also features a high-output impedance when disabled, making it ideal for multiplexing applications. The operational amplifier has a common-mode input voltage range that extends beyond the negative power supply rail, enhancing its versatility in different circuit configurations. The device is available in a 16-pin QSOP package, suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4220EEE - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4220EEE
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4220EEE
IC OPAMP VFB 4 CIRCUIT 16QSOP

IC OPAMP VFB 4 CIRCUIT 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number MAX4220EEE
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 5.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721EPAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Op Amps - 1906398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details