Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA MAX4162ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881727-MAX4162ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881727-MAX4162ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA - 881727-MAX4162ESA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA
881727-MAX4162ESA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA 881727-MAX4162ESA
Manufacturer: Maxim Integrated Win Source Part Number: 881727-MAX4162ESA Features: Amplifier 1 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881727-MAX4162ESA
Features: Amplifier 1 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4162ESA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4162ESA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881727-MAX4162ESA MAX4162ESA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4162ESA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Op Amps - 1904384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers