Rochester Electronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX412CPA

Description
IC OPAMP GP 2 CIRCUIT 8DIP
Description
IC OPAMP GP 2 CIRCUIT 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX412CPA is a low-noise, precision operational amplifier designed for high-speed, low-voltage applications. It features a bandwidth of 28MHz and a slew rate of 4.5V/µs, making it suitable for a variety of measurement and signal processing tasks. The device operates from supply voltages ranging from ±2.4V to ±5V and consumes a supply current of 2.5mA per amplifier. The input voltage noise density is guaranteed to be less than 2.4nV/,àöHz at 1kHz, ensuring minimal noise interference in sensitive applications. The output voltage swing is 7.3VP-P into a 2k,Ѷ load, providing flexibility in output signal levels. The MAX412CPA is available in an 8-pin plastic DIP package, making it compatible with standard circuit designs. Applications include low-noise instrumentation amplifiers, high-quality audio amplifiers, and infrared detectors.

Datasheet Summary
Powered by GS/AI

The MAX412CPA is a low-noise, precision operational amplifier designed for high-speed, low-voltage applications. It features a bandwidth of 28MHz and a slew rate of 4.5V/µs, making it suitable for a variety of measurement and signal processing tasks. The device operates from supply voltages ranging from ±2.4V to ±5V and consumes a supply current of 2.5mA per amplifier. The input voltage noise density is guaranteed to be less than 2.4nV/,àöHz at 1kHz, ensuring minimal noise interference in sensitive applications. The output voltage swing is 7.3VP-P into a 2k,Ѷ load, providing flexibility in output signal levels. The MAX412CPA is available in an 8-pin plastic DIP package, making it compatible with standard circuit designs. Applications include low-noise instrumentation amplifiers, high-quality audio amplifiers, and infrared detectors.

Suppliers

Company
Product
Description
Supplier Links
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX412CPA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX412CPA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX412CPA
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Operational Amplifiers
Product Number MAX412CPA
Product Name Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 2.5 milliamps
Unlock Full Specs
to access all available technical data