Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4077EUA MAX4077EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881707-MAX4077EUA Series: GainAmp™ Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881707-MAX4077EUA Series: GainAmp™ Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4077EUA - 881707-MAX4077EUA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4077EUA
881707-MAX4077EUA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4077EUA 881707-MAX4077EUA
Manufacturer: Maxim Integrated Win Source Part Number: 881707-MAX4077EUA Series: GainAmp™ Features: Amplifier 2 Circuit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881707-MAX4077EUA
Series: GainAmp™
Features: Amplifier 2 Circuit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4077EUA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4077EUA
IC OPAMP GP 2 CIRCUIT 8UMAX

IC OPAMP GP 2 CIRCUIT 8UMAX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881707-MAX4077EUA MAX4077EUA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4077EUA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers