Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK MAX4076EUK

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881706-MAX4076EUK Series: GainAmp™ Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881706-MAX4076EUK Series: GainAmp™ Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK - 881706-MAX4076EUK - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK
881706-MAX4076EUK
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK 881706-MAX4076EUK
Manufacturer: Maxim Integrated Win Source Part Number: 881706-MAX4076EUK Series: GainAmp™ Features: Amplifier 1 Circuit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881706-MAX4076EUK
Series: GainAmp™
Features: Amplifier 1 Circuit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX4076EUK
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX4076EUK
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 881706-MAX4076EUK MAX4076EUK
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX4076EUK Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
VOS 1.4 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details