Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA MAX406BESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925320-MAX406BESA Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925320-MAX406BESA Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.33.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX406BESA is a single-supply operational amplifier designed for low-power applications, featuring a maximum supply current of 1.2µA. It operates over a temperature range of -40°C to +85°C and is available in an 8-pin SO package. This op-amp is suitable for various applications requiring low power consumption and can be utilized in instrumentation and buffering tasks. Its specifications make it a viable option for engineers looking for efficient performance in compact designs.

Datasheet Summary
Powered by GS/AI

The MAX406BESA is a single-supply operational amplifier designed for low-power applications, featuring a maximum supply current of 1.2µA. It operates over a temperature range of -40°C to +85°C and is available in an 8-pin SO package. This op-amp is suitable for various applications requiring low power consumption and can be utilized in instrumentation and buffering tasks. Its specifications make it a viable option for engineers looking for efficient performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA - 925320-MAX406BESA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA
925320-MAX406BESA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA 925320-MAX406BESA
Manufacturer: Maxim Integrated Win Source Part Number: 925320-MAX406BESA Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925320-MAX406BESA
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MAX406BESA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MAX406BESA
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 925320-MAX406BESA MAX406BESA
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAX406BESA Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data