Manufacturer: Maxim Integrated
Win Source Part Number: 881700-MAX4060EUA
Features: Amplifier IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
DIFFERENTIAL MICROPHONE PREAMP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 881700-MAX4060EUA | MAX4060EUA |
| Product Name | Linear - Linear - Amplifiers - Audio - MAX4060EUA | Linear - Amplifiers - Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |