The MAX396CWI is a precision, low-voltage CMOS analog multiplexer featuring 16 channels. It offers a low on-resistance of 100Ω maximum, with a guaranteed matching of 6Ω between channels and flatness of 10Ω over the specified signal range. The device operates with a single supply voltage ranging from +2.7V to +16V or dual supplies of ±2.7V to ±8V, maintaining compatibility with CMOS logic levels. It has a low input off-leakage current of less than 1nA at +85°C and fast switching speeds with a transition time of less than 250ns. The MAX396CWI is designed for applications such as sample-and-hold circuits, avionics, and low-voltage data acquisition systems. It is pin-compatible with several industry-standard multiplexers, making it a versatile choice for engineers looking for reliable analog switching solutions.
IC MULTIPLEXER 16X1 28SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX396CWI |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 1.8 ohms |