Rochester Electronics Linear - Linear - Amplifiers - Special Purpose - MAX3664EUA MAX3664EUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881635-MAX3664EUA Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881635-MAX3664EUA Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Special Purpose - MAX3664EUA - 881635-MAX3664EUA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - MAX3664EUA
881635-MAX3664EUA
Linear - Linear - Amplifiers - Special Purpose - MAX3664EUA 881635-MAX3664EUA
Manufacturer: Maxim Integrated Win Source Part Number: 881635-MAX3664EUA Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881635-MAX3664EUA
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - MAX3664EUA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
MAX3664EUA
Linear - Amplifiers - Special Purpose MAX3664EUA
3.3V TRANSIMPEDANCE PREAMPLIFIER

3.3V TRANSIMPEDANCE PREAMPLIFIER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers
Product Number 881635-MAX3664EUA MAX3664EUA
Product Name Linear - Linear - Amplifiers - Special Purpose - MAX3664EUA Linear - Amplifiers - Special Purpose
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
7 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550403QHA - 907601-5962-9550403QHA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 10-CFP
Operating Range Automotive
View Details
2 suppliers