The MAX364ESE is a precision quad single-pole single-throw (SPST) analog switch designed for applications requiring low on-resistance and minimal leakage. It features a typical on-resistance of less than 45,Ѷ and a maximum of 85,Ѷ, with guaranteed matching of less than 2,Ѷ between channels. The device operates over a wide supply range, supporting single-supply operation from +10V to +30V and bipolar-supply operation from ±4.5V to ±20V. It is compatible with TTL and CMOS logic levels and can handle rail-to-rail analog signals. The MAX364ESE exhibits low off-channel leakage of less than 4nA at +85°C and low charge injection of less than 10pC, making it suitable for sensitive applications such as sample-and-hold circuits and communication systems. The device is also ESD protected up to 2000V, ensuring reliability in various environments. It is available in a 16-pin narrow SO package and operates within a temperature range of -40°C to +85°C.
IC SWITCH QUAD SPST 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX364ESE |
| Product Name | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 2 ohms |