Rochester Electronics Interface - Analog Switches, Multiplexers, Demultiplexers MAX354CPE

Description
IC MULTIPLEXER 8X1 16DIP
Description
IC MULTIPLEXER 8X1 16DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX354CPE is a fault-protected analog multiplexer featuring a single 8-channel configuration. It operates with a supply voltage range of 4.5V to 36V for single supply or ±4.5V to ±18V for dual supplies. The device is designed to protect sensitive circuit components from overvoltage conditions up to 40V beyond the supply rails during power-up, power-down, and fault scenarios. It has a maximum on-resistance of 350,Ѷ and low input leakage current, specified at less than 0.5nA at +25°C and less than 5nA at +85°C. The MAX354CPE is compatible with both TTL and CMOS logic levels, requiring no pull-up resistors, and guarantees break-before-make operation. Power consumption is low, at less than 1.5mW. It is suitable for applications in data acquisition systems, industrial control, avionics, and signal routing. The device is available in a 16-pin plastic DIP package and operates within a temperature range of 0°C to +70°C.

Datasheet Summary
Powered by GS/AI

The MAX354CPE is a fault-protected analog multiplexer featuring a single 8-channel configuration. It operates with a supply voltage range of 4.5V to 36V for single supply or ±4.5V to ±18V for dual supplies. The device is designed to protect sensitive circuit components from overvoltage conditions up to 40V beyond the supply rails during power-up, power-down, and fault scenarios. It has a maximum on-resistance of 350,Ѷ and low input leakage current, specified at less than 0.5nA at +25°C and less than 5nA at +85°C. The MAX354CPE is compatible with both TTL and CMOS logic levels, requiring no pull-up resistors, and guarantees break-before-make operation. Power consumption is low, at less than 1.5mW. It is suitable for applications in data acquisition systems, industrial control, avionics, and signal routing. The device is available in a 16-pin plastic DIP package and operates within a temperature range of 0°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX354CPE
Interface - Analog Switches, Multiplexers, Demultiplexers MAX354CPE
IC MULTIPLEXER 8X1 16DIP

IC MULTIPLEXER 8X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MAX354CPE
Product Name Interface - Analog Switches, Multiplexers, Demultiplexers
Ron 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers