Manufacturer: Maxim Integrated
Win Source Part Number: 881608-MAX3510AEEP
Features: Video Amp 1 CATV 20-QSOP
Package: Bulk
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
MAX3510 UPSTREAM CATV AMPLIFIER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 881608-MAX3510AEEP | MAX3510AEEP |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - MAX3510AEEP | Linear - Amplifiers - Video Amps and Modules |
| Package Type | SOP; QSOP; 20-QSOP |