MAX3483ECSA-T -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
MAX3483ECSA-T
Description
RS-485/RS-422 TRANSCVR
-
Lingto Electronic Limited
Datasheet
Description
RS-485/RS-422 TRANSCVR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
MAX3483ECSA-T |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP
View Details
2 suppliers