Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX338MJE MAX338MJE

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075293-MAX338MJE Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 4.5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075293-MAX338MJE Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 4.5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX338MJE - 1075293-MAX338MJE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX338MJE
1075293-MAX338MJE
Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX338MJE 1075293-MAX338MJE
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1075293-MAX338MJE Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 16 Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Min Supply Voltage: 4.5 V Max Dual Supply Voltage: 20 V Min Dual Supply Voltage: 4.5 V

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1075293-MAX338MJE
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 16
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 30 V
Min Supply Voltage: 4.5 V
Max Dual Supply Voltage: 20 V
Min Dual Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1075293-MAX338MJE
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MAX338MJE
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Low-power 2-input multiplexer; inverting - 74AUP1G158GM,115 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT886 SOT886
View Details
4 suppliers
 - 54F151/B2A - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS670DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details