MAX318CPA -- INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Rochester Electronics
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX318CPA
Description
IC SWITCH SPST 8DIP
-
Lingto Electronic Limited
Datasheet
Description
IC SWITCH SPST 8DIP
Datasheet
Suppliers
Interface - Analog Switches, Multiplexers, Demultiplexers
MAX318CPA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
MAX318CPA |
|
Product Name
|
Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Ron
|
2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
SMT
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
5 volts
Min Operating Current
1.5 mA
View Details
2 suppliers
Configuration
Quad SPDT
Package Type
DIP; PDIP; Pdip
Number of Pins
20
View Details
Configuration
16x1
Supply Voltage (VS)
2 to 10 volts
Ron
120 ohms
View Details
3 suppliers