Rochester Electronics RF Transmitters - MAX2507ELM-TD MAX2507ELM-TD

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925281-MAX2507ELM-TD Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925281-MAX2507ELM-TD Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - MAX2507ELM-TD - 925281-MAX2507ELM-TD - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MAX2507ELM-TD
925281-MAX2507ELM-TD
RF Transmitters - MAX2507ELM-TD 925281-MAX2507ELM-TD
Manufacturer: Maxim Integrated Win Source Part Number: 925281-MAX2507ELM-TD Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925281-MAX2507ELM-TD
Series: *
Features: RF Transmitter Antenna
Package: Bulk
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 925281-MAX2507ELM-TD
Product Name RF Transmitters - MAX2507ELM-TD
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with 30 Ohm series termination resistors; 3-state - 74ABT162245ADGG,51 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 100 MHz
View Details
2 suppliers
Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
Midland UHF Radio - RF313 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details