Rochester Electronics RF Transmitters - MAX2361EGM MAX2361EGM

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925274-MAX2361EGM Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925274-MAX2361EGM Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - MAX2361EGM - 925274-MAX2361EGM - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MAX2361EGM
925274-MAX2361EGM
RF Transmitters - MAX2361EGM 925274-MAX2361EGM
Manufacturer: Maxim Integrated Win Source Part Number: 925274-MAX2361EGM Series: * Features: RF Transmitter Antenna Package: Bulk Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925274-MAX2361EGM
Series: *
Features: RF Transmitter Antenna
Package: Bulk
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 925274-MAX2361EGM
Product Name RF Transmitters - MAX2361EGM
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVCH162245ADGG:1 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY4-418 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Wireless Universal Transmitter - RF I/O Vcc extern - steute
Specs
Data Rate 66 kbps
Operating Frequency 868 to 915 MHz
View Details