Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX230CWP

Description
IC DRIVER 5/0 20SOIC
Datasheet
Description
IC DRIVER 5/0 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX230CWP - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX230CWP
Interface - Drivers, Receivers, Transceivers MAX230CWP
IC DRIVER 5/0 20SOIC

IC DRIVER 5/0 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX230CWP
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Amplifiers - SGA-5386Z - ODG (Origin Data Global)
Specs
Technology GSM; UMTS; Cellular, GSM, PCS, UMTS
Supply Voltage Other; 3.1V ~ 3.9V
Package Type SOT-86
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - 336-SI32184-A-FMRDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details