Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX208ECNG

Description
IC TRANSCEIVER FULL 4/4 24DIP
Description
IC TRANSCEIVER FULL 4/4 24DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX208ECNG is a 5V RS-232 transceiver featuring four drivers and four receivers, designed for efficient communication in various applications. It incorporates integrated ±15kV ESD protection, ensuring robust performance in electrically noisy environments. The device operates from a single +5V supply, eliminating the need for a bipolar ±12V supply, which simplifies circuit design and reduces board space. With a maximum data rate of 120 kbps, the MAX208ECNG meets EIA/TIA-232E and CCITT V.28 specifications, making it suitable for battery-powered and portable diagnostic equipment. The transceiver is housed in a 24-pin narrow plastic DIP package, facilitating easy integration into existing designs. The device also features a low-power shutdown mode, consuming only 1OºA, which is beneficial for power-sensitive applications. Engineers considering the MAX208ECNG will find it a reliable choice for applications requiring efficient RS-232 communication with enhanced protection against electrostatic discharge.

Datasheet Summary
Powered by GS/AI

The MAX208ECNG is a 5V RS-232 transceiver featuring four drivers and four receivers, designed for efficient communication in various applications. It incorporates integrated ±15kV ESD protection, ensuring robust performance in electrically noisy environments. The device operates from a single +5V supply, eliminating the need for a bipolar ±12V supply, which simplifies circuit design and reduces board space. With a maximum data rate of 120 kbps, the MAX208ECNG meets EIA/TIA-232E and CCITT V.28 specifications, making it suitable for battery-powered and portable diagnostic equipment. The transceiver is housed in a 24-pin narrow plastic DIP package, facilitating easy integration into existing designs. The device also features a low-power shutdown mode, consuming only 1OºA, which is beneficial for power-sensitive applications. Engineers considering the MAX208ECNG will find it a reliable choice for applications requiring efficient RS-232 communication with enhanced protection against electrostatic discharge.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX208ECNG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX208ECNG
Interface - Drivers, Receivers, Transceivers MAX208ECNG
IC TRANSCEIVER FULL 4/4 24DIP

IC TRANSCEIVER FULL 4/4 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX208ECNG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF9160-SICA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers