Rochester Electronics Interface - Drivers, Receivers, Transceivers MAX205EEPG

Description
IC TRANSCEIVER FULL 5/5 24DIP
Datasheet
Description
IC TRANSCEIVER FULL 5/5 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - MAX205EEPG - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
MAX205EEPG
Interface - Drivers, Receivers, Transceivers MAX205EEPG
IC TRANSCEIVER FULL 5/5 24DIP

IC TRANSCEIVER FULL 5/5 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MAX205EEPG
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2493-D-FS-ND - DigiKey
Specs
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details