Rochester Electronics Attenuators - MAX19792ETX+ MAX19792ETX+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925223-MAX19792ETX+ Features: RF Attenuators 0dB ~ 46.4dB - 36-WFQFN Exposed Pad Package: Bulk Package: 36-WFQFN Exposed Pad Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925223-MAX19792ETX+ Features: RF Attenuators 0dB ~ 46.4dB - 36-WFQFN Exposed Pad Package: Bulk Package: 36-WFQFN Exposed Pad Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Attenuators - MAX19792ETX+
925223-MAX19792ETX+
Attenuators - MAX19792ETX+ 925223-MAX19792ETX+
Manufacturer: Maxim Integrated Win Source Part Number: 925223-MAX19792ETX+ Features: RF Attenuators 0dB ~ 46.4dB - 36-WFQFN Exposed Pad Package: Bulk Package: 36-WFQFN Exposed Pad Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 925223-MAX19792ETX+
Features: RF Attenuators 0dB ~ 46.4dB - 36-WFQFN Exposed Pad
Package: Bulk
Package: 36-WFQFN Exposed Pad
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Attenuators
Product Number 925223-MAX19792ETX+
Product Name Attenuators - MAX19792ETX+
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details