Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1954AEUB MAX1954AEUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881278-MAX1954AEUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881278-MAX1954AEUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1954AEUB - 881278-MAX1954AEUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1954AEUB
881278-MAX1954AEUB
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1954AEUB 881278-MAX1954AEUB
Manufacturer: Maxim Integrated Win Source Part Number: 881278-MAX1954AEUB Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881278-MAX1954AEUB
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MAX1954AEUB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MAX1954AEUB
PMIC - Voltage Regulators - DC DC Switching Controllers MAX1954AEUB
CURRENT-MODE PWM BUCK CONTROLLER

CURRENT-MODE PWM BUCK CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 881278-MAX1954AEUB MAX1954AEUB
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MAX1954AEUB PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details