Manufacturer: Maxim Integrated
Win Source Part Number: 925214-MAX1921EUT33-
Series: *
Features: Switching Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
400MA, STEP-DOWN DC-DC CONVERTER
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 925214-MAX1921EUT33-T | MAX1921EUT33-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MAX1921EUT33-T | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk |